The ISL28130, ISL28230 and ISL28430 are single, dual and quad micropower, low offset drift operational amplifiers that are optimized for single and dual supply operation from 1.8V to 5.5V and ±0.9V to ±2.75V. Their low supply current of 20µA and rail-to-rail input/output enable the ISL28130, ISL28230, and ISL28430 to be an excellent general-purpose op amp for a range of applications. The ISL28130, ISL28230 and ISL28430 are ideal for handheld devices that operate off 2AA or single Li-ion batteries.
The ISL28130 is available in industry standard pinouts for 5 Ld SOT-23, 5 Ld SC70 and 8 Ld SOIC packages. The ISL28230 is available in industry standard pinouts for 8 Ld MSOP, 8 Ld SOIC and 8 Ld DFN packages. The ISL28430 is available in 14 Ld TSSOP and 14 Ld SOIC packages. Commercial devices operate over the temperature range of 0°C to 70°C. Full temperature range devices operate over the temperature range of -40°C to 125°C.
Operational Amplifier, 2 Func, 46.8uV Offset-Max, PDSO8
Win Source Part Number: 1065862-ISL28230CRZ-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 400 kHz
Current - Input Bias: 250 pA
Voltage - Input Offset: 5 µV
Current - Supply: 20µA (x2 Channels)
Current - Output / Channel: 15 mA
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL28230CRZT7A,ISL28
Base Product Number: ISL28230
Product Status: Last Time Buy
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
IC OPAMP GP 2 CIRCUIT 8DFN Product overview: ISL28230CRZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28230CRZ-T7A can be used for catalog matching and distributor lookup.
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:400MHz; Slew Rate:0.2V/µs; Supply Voltage Range:± 0.9V to ± 2.75V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°CRoHS Compliant: Yes
OP-AMP, 400KHZ, 0.2V/US, DFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:400kHz; Slew Rate:0.2V/µs; Supply Voltage Range:± 0.9V to ± 2.75V, 1.8V to 5.5V; Amplifier Case Style:DFN; No. of Pins:8Pins; Operating Temperature Min:0°C; RoHS Compliant: Yes
Operational Amplifiers - Op Amps ISL28230CRZ DL MICRO PWR RRIO ZERO-DRIFT
IC OPAMP GP 2 CIRCUIT 8DFN
IC OPAMP GP 2 CIRCUIT 8DFN
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DFN (3x3)
| Renesas Electronics Corporation | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28230CRZ-T7A | ISL28230CRZ-T7A | 1065862-ISL28230CRZ-T7A | ISL28230CRZ-T7ATR-ND | 687-ISL28230CRZ-T7A | 25T1710 | 82Y6699 | ISL28230CRZ-T7A | ISL28230CRZ-T7A | ISL28230CRZ-T7A | ISL28230CRZ-T7A |
| Product Name | Dual Micropower, Low Drift, RRIO Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op-Amp, 400Khz, 0.2V/us, Dfn-8; No. Of Amplifiers Renesas | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 0.9000 to 2.75 volts | 1.8 volts | ||||||||
| Source Current (IS) | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | 0.0200 milliamps | ||||||
| VOS | 0.0400 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||||
| IBIAS | 2.50E-4 µA | 2.50E-4 µA | 2.50E-4 µA |