Manufacturer: Intersil
Win Source Part Number: 777307-ISL28227FUZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Family Name: ISL28227
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Package: 8-MSOP
Output Current per Channel: 45mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): BA4558RFVM-TR; BA2904FVM-TR; BA4560RFVM-TR; BA4580RFVM-TR;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28227FUZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28227FUZ-T7A can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Precision Amplifiers ISL28227FUZ PREC LW NOISE OPERTNL AMP
OP AMP, 10 MHz, 3.6 V/uS, MSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4.5V to 40V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:10MHz; Slew Rate:3.6V/µs; Supply Voltage Range:4.5V to 40V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 777307-ISL28227FUZ-T7A | ISL28227FUZ-T7ATR-ND | 687-ISL28227FUZ-T7A | ISL28227FUZ-T7A | ISL28227FUZ-T7A | ISL28227FUZ-T7A | ISL28227FUZ-T7A | 65T7106 | 41T3960 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FUZ-T7A | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Op Amp, 10 Mhz, 3.6 V/us, Msop-8; No. Of Amplifiers Renesas | Op Amp, Full Reel; No. Of Amplifiers Renesas |
| Source Current (IS) | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | 2.2 milliamps | |||||
| VOS | 0.0100 millivolts | 0.0100 millivolts | |||||||
| IBIAS | 1.00E-3 µA | 1.00E-3 µA | |||||||
| GBW | 10 MHz | 10 MHz | |||||||
| Slew Rate | 3.6 V/µs | 3.6 V/µs | 3.6 V/µs | 3.6 V/µs | 3.60E-6 V/µs | 3.6 V/µs | 3.6 V/µs |