Renesas Electronics Corporation Precision Dual Low Noise Operational Amplifiers ISL28227FRTBZ-T13

Description
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Datasheet
Description
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Dual Low Noise Operational Amplifiers - ISL28227FRTBZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Dual Low Noise Operational Amplifiers
ISL28227FRTBZ-T13
Precision Dual Low Noise Operational Amplifiers ISL28227FRTBZ-T13
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls.
The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C.
The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28227FRTBZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28227FRTBZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28227FRTBZ-T13
IC OPAMP GP 2 CIRCUIT 8TDFN

IC OPAMP GP 2 CIRCUIT 8TDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28227FRTBZ-T13
Precision Amplifiers ISL28227FRTBZ-T13
Precision Amplifiers ISL28227FRTBZIS LW NOISE OPR AMP

Precision Amplifiers ISL28227FRTBZIS LW NOISE OPR AMP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28227FRTBZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28227FRTBZ-T13
Instrumentation, OP Amps, Buffer Amps ISL28227FRTBZ-T13
General Purpose Amplifier 2 Circuit 8-TDFN (3x3)

General Purpose Amplifier 2 Circuit 8-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28227FRTBZ-T13 ISL28227FRTBZ-T13 ISL28227FRTBZ-T13 ISL28227FRTBZ-T13
Product Name Precision Dual Low Noise Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Supply Voltage (VS) 4.5 to 40 volts
Source Current (IS) 2.8 milliamps 2.2 milliamps 2.2 milliamps
VOS 0.0750 millivolts 0.0100 millivolts
IBIAS 0.0100 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data

Similar Products

INA122 Single Supply, MicroPower Instrumentation Amplifier - INA122UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602SQ/883B - 909569-AD602SQ/883B - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CERDIP
View Details
2 suppliers
Op Amps - 2448625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type VSP8
View Details