Renesas Electronics Corporation 40V Precision Low Power Operational Amplifiers ISL28217FRTZ-T7

Description
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Datasheet
Description
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V Precision Low Power Operational Amplifiers - ISL28217FRTZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
40V Precision Low Power Operational Amplifiers
ISL28217FRTZ-T7
40V Precision Low Power Operational Amplifiers ISL28217FRTZ-T7
The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls. The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C. The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls.
The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28217FRTZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28217FRTZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28217FRTZ-T7
General Purpose Amplifier 2 Circuit 8-TDFN (3x3)

General Purpose Amplifier 2 Circuit 8-TDFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28217FRTZ-T7
Precision Amplifiers ISL28217FRTZ-T7
Precision Amplifiers ISL28217FRTZ DL PRECISION MIPR OPR A

Precision Amplifiers ISL28217FRTZ DL PRECISION MIPR OPR A

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28217FRTZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28217FRTZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28217FRTZ-T7
IC OPAMP GP 2 CIRCUIT 8TDFN

IC OPAMP GP 2 CIRCUIT 8TDFN

Supplier's Site Datasheet

Technical Specifications

  Renesas Electronics Corporation Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28217FRTZ-T7 ISL28217FRTZ-T7 ISL28217FRTZ-T7 ISL28217FRTZ-T7
Product Name 40V Precision Low Power Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Output Current (Iout) 0.0430 amps
Open-Loop Gain (AVOL) 143 dB
Supply Voltage (VS) 4.5 to 40 volts
Slew Rate 0.5000 V/µs 0.5000 V/µs
Unlock Full Specs
to access all available technical data