Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189552-ISL28213FBZ
Packaging: Tube
Mounting Style: SMD
Output Type: Rail-to-Rail
Supply Current: 90μA
Amplifier Type: General Purpose
Slew Rate: 1V/μs
Gain Bandwidth Product: 2MHz
Current - Input Bias: 3pA
Voltage - Input Offset: 500μV
Current - Output / Channel: 22mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28213
Manufacturer Pack Quantity: 97
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 1.8V ~ 5.5V, ±0.9V ~ 2.5V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1189552-ISL28213FBZ |
| Product Name | Electronic Surplus - ISL28213FBZ |