Renesas Electronics Corporation Electronic Surplus - ISL28210FBZ ISL28210FBZ

Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189551-ISL28210FBZ Packaging: Tube Mounting Style: SMD Supply Current: 2.55mA Amplifier Type: J-FET Slew Rate: 20V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 2pA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: ISL28210 Manufacturer Pack Quantity: 97 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 9V ~ 40V, ±4.5V ~ 20V
Request a Quote
Description
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189551-ISL28210FBZ Packaging: Tube Mounting Style: SMD Supply Current: 2.55mA Amplifier Type: J-FET Slew Rate: 20V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 2pA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: ISL28210 Manufacturer Pack Quantity: 97 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 9V ~ 40V, ±4.5V ~ 20V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - ISL28210FBZ - 1189551-ISL28210FBZ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISL28210FBZ
1189551-ISL28210FBZ
Electronic Surplus - ISL28210FBZ 1189551-ISL28210FBZ
Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189551-ISL28210FBZ Packaging: Tube Mounting Style: SMD Supply Current: 2.55mA Amplifier Type: J-FET Slew Rate: 20V/μs Gain Bandwidth Product: 12.5MHz Current - Input Bias: 2pA Voltage - Input Offset: 300μV Current - Output / Channel: 50mA Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.intersil.com/cda /home Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Family Part Number: ISL28210 Manufacturer Pack Quantity: 97 MSL Level: 2 (1 Year) Supply Voltage , Single/Dual (±): 9V ~ 40V, ±4.5V ~ 20V

Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189551-ISL28210FBZ
Packaging: Tube
Mounting Style: SMD
Supply Current: 2.55mA
Amplifier Type: J-FET
Slew Rate: 20V/μs
Gain Bandwidth Product: 12.5MHz
Current - Input Bias: 2pA
Voltage - Input Offset: 300μV
Current - Output / Channel: 50mA
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.intersil.com/cda/home
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Family Part Number: ISL28210
Manufacturer Pack Quantity: 97
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 9V ~ 40V, ±4.5V ~ 20V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1189551-ISL28210FBZ
Product Name Electronic Surplus - ISL28210FBZ
Unlock Full Specs
to access all available technical data