The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important.
Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control.
The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 875582-ISL28208FUZ
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 8-MSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL28208
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28208FUZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28208FUZ can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 1.2MHZ RRO 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Precision Amplifiers 40V Low Noise Amp Rail-Rail Output
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28208FUZ | ISL28208FUZ-ND | 875582-ISL28208FUZ | 687-ISL28208FUZ | ISL28208FUZ | 391-ISL28208FUZ | ISL28208FUZ | ISL28208FUZ | ISL28208FUZ |
| Product Name | 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28208FUZ | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | IC OPAMP GP 1.2MHZ RRO 8MSOP | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | |||||||
| Output Current (Iout) | 0.0190 amps | ||||||||
| Open-Loop Gain (AVOL) | 126 dB | ||||||||
| Supply Voltage (VS) | 3 to 40 volts | 3 volts | 3 volts | ||||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs |