The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important.
Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control.
The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
Precision Amplifiers ISL28208FRTZ 40V LW NOISE R-R OUT SNGL
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
IC OPAMP GP 2 CIRCUIT 8TDFN
| Renesas Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28208FRTZ | ISL28208FRTZ-ND | ISL28208FRTZ | ISL28208FRTZ | ISL28208FRTZ | ISL28208FRTZ |
| Product Name | 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||
| Output Current (Iout) | 0.0190 amps | |||||
| Open-Loop Gain (AVOL) | 126 dB | |||||
| Supply Voltage (VS) | 3 to 40 volts | 3 volts | ||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs |