The ISL28108, ISL28208 and ISL28408 are single, dual and quad low power precision amplifiers optimized for single supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator, and rail-to-rail output voltage swing, which make them ideal for single supply applications where input operation at ground is important.
Added features include low offset voltage, and low temperature drift making them the ideal choice for applications requiring high DC accuracy. The output stage is capable of driving large capacitive loads from rail-to-rail for excellent ADC driving performance. The devices can operate for single or dual supply from 3V (±1.5V) to 40V (±20V) and are fully characterized at ±5V and ±15V. The combination of precision, low power, and small footprint provide the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply control, and industrial control.
The ISL28108 single is offered in 8 Ld TDFN, MSOP and SOIC packages. The ISL28208 dual amplifier is offered in 8 Ld TDFN, MSOP, and SOIC packages. The ISL28408 is offered in 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
IC OPAMP GP 2 CIRCUIT 8TDFN Product overview: ISL28208FRTZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28208FRTZ-T7A
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
Operational Amplifier, 2 Func, 330uV Offset-Max, BIPolar, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-TDFN (3x3)
IC OPAMP GP 2 CIRCUIT 8TDFN
Precision Amplifiers ISL28208FRTZ 40V LW RAIL OUT SNG SUPP
IC OPAMP GP 2 CIRCUIT 8TDFN
OP AMP, 1.2 MHz, 0.45 V/uS, TDFN-8; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.45V/µs; Supply Voltage Range:3V to 40V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
OP AMP, FULL REEL; No. of Amplifiers:2 Amplifier; Bandwidth:1.2MHz; Slew Rate:0.45V/µs; Supply Voltage Range:3V to 40V; Amplifier Case Style:TDFN; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28208FRTZ-T7A | 687-ISL28208FRTZ-T7A | ISL28208FRTZ-T7ATR-ND | ISL28208FRTZ-T7A | ISL28208FRTZ-T7A | ISL28208FRTZ-T7A | ISL28208FRTZ-T7A | ISL28208FRTZ-T7A | 65T7102 | 41T3954 |
| Product Name | 40V Precision Single Supply Rail-Rail Output Low Power Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Op Amp, 1.2 Mhz, 0.45 V/us, Tdfn-8; No. Of Amplifiers Renesas | Op Amp, Full Reel; No. Of Amplifiers Renesas | |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||||
| Output Current (Iout) | 0.0190 amps | |||||||||
| Open-Loop Gain (AVOL) | 126 dB | |||||||||
| Supply Voltage (VS) | 3 to 40 volts | 3 volts | 3 volts | 3 to 40 volts | 3 to 40 volts | |||||
| Slew Rate | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 0.4500 V/µs | 4.50E-7 V/µs | 0.4500 V/µs | 0.4500 V/µs |