The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls.
The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
Manufacturer: Intersil
Win Source Part Number: 777304-ISL28207FUZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 15pA
Voltage - Input Offset: 5μV
Family Name: ISL28207
Categories: Integrated Circuits (ICs)
Operating Supply Current: 210μA
Manufacturer Package: 8-MSOP
Output Current per Channel: 40mA
SR - Slew Rate: 0.32 V/μs
GBP - Gain Bandwidth Product: 1MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): LM2904FVM-GTR; BA3472FVM; BA3472FVM-TR; LM358FVM-GTR;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 200uV Offset-Max, BIPolar, PDSO8
IC OPAMP GP 2 CIRCUIT 8MSOP Product overview: ISL28207FUZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FUZ-T7A can be used for catalog matching and distributor lookup.
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
Precision Amplifiers ISL28207FUZ DUAL PRE MICROPWR OPERTNL AM
IC OPAMP GP 2 CIRCUIT 8MSOP
| Renesas Electronics Corporation | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28207FUZ-T7A | 777304-ISL28207FUZ-T7A | ISL28207FUZ-T7A | 687-ISL28207FUZ-T7A | ISL28207FUZ-T7ATR-ND | ISL28207FUZ-T7A | ISL28207FUZ-T7A | ISL28207FUZ-T7A | ISL28207FUZ-T7A |
| Product Name | Precision Dual Low Noise Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FUZ-T7A | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 4.5 to 40 volts | ||||||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | ||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| IBIAS | 1.50E-5 to 3.00E-4 µA | 1.50E-5 µA | 1.50E-5 µA |