Renesas Electronics Corporation Operational Amplifier IC ISL28207FBZ-T7A

Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28207FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28207FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-ISL28207FBZ-T7A
Operational Amplifier IC 687-ISL28207FBZ-T7A
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28207FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FBZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28207FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A - 126893-ISL28207FBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A
126893-ISL28207FBZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A 126893-ISL28207FBZ-T7A
Manufacturer: Intersil Win Source Part Number: 126893-ISL28207FBZ-T 7A Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.32 V/μs Current - Input Bias: 15pA Voltage - Input Offset: 5μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V Operating Supply Current: 210μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 126893-ISL28207FBZ-T7A
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.32 V/μs
Current - Input Bias: 15pA
Voltage - Input Offset: 5μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 40 V, ±2.25 V to 20 V
Operating Supply Current: 210μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28207FBZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28207FBZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28207FBZ-T7ATR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
IC OPAMP GP 1MHZ 8SOIC - 391-ISL28207FBZ-T7A - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ 8SOIC
391-ISL28207FBZ-T7A
IC OPAMP GP 1MHZ 8SOIC 391-ISL28207FBZ-T7A
IC OPAMP GP 1MHZ 8SOIC

IC OPAMP GP 1MHZ 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28207FBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28207FBZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28207FBZ-T7A
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Renesas - 85AJ3004 - Newark, An Avnet Company
Chicago, IL, United States
Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Renesas
85AJ3004
Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Renesas 85AJ3004
OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

OPAMP, 1MHZ, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28207FBZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28207FBZ-T7A
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28207FBZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28207FBZ-T7A
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28207FBZ-T7A
Precision Amplifiers ISL28207FBZ-T7A
Precision Amplifiers ISL28207FBZ DLI MIPR OPR AM

Precision Amplifiers ISL28207FBZ DLI MIPR OPR AM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL28207FBZ-T7A 126893-ISL28207FBZ-T7A ISL28207FBZ-T7ATR-ND 391-ISL28207FBZ-T7A ISL28207FBZ-T7A 85AJ3004 ISL28207FBZ-T7A ISL28207FBZ-T7A ISL28207FBZ-T7A
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28207FBZ-T7A Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 1MHZ 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers Opamp, 1Mhz, -40 To 125Deg C Rohs Compliant Renesas Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers
Standards RoHS RoHS
Slew Rate 0.3200 V/µs 0.3200 V/µs 0.3200 V/µs 3.20E-7 V/µs 0.3200 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; 8-SOIC SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; SOIC Surface Mount SOIC; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data