The ISL28107, ISL28207 and ISL28407 are single, dual and quad amplifiers featuring low noise, low input bias current, and low offset and temperature drift. This makes them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise, and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial controls.
The ISL28107 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28207 is available in 8 Ld SOIC, MSOP and TDFN packages. The ISL28407 is available in a 14 Ld SOIC package. All devices are offered in standard pin configurations and operate over the extended temperature range of -40°C to +125°C.
Win Source Part Number: 1337119-ISL28207FBZ-
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 1,000
Amplifier Type: General Purpose
Slew Rate: 0.32V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 15 pA
Voltage - Input Offset: 5 µV
Current - Supply: 210µA (x2 Channels)
Current - Output / Channel: 40 mA
Mounting Type: Surface Mount
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28207
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 40 V
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC Product overview: ISL28207FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28207FBZ-T7 can be used for catalog matching and distributor lookup.
Precision Amplifiers ISL28207FBZ DLI MIPR OPR AM
General Purpose Amplifier 2 Circuit 8-SOIC
IC OPAMP GP 1MHZ 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| Renesas Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28207FBZ-T7 | 1337119-ISL28207FBZ-T7 | ISL28207FBZ-T7-ND | 687-ISL28207FBZ-T7 | ISL28207FBZ-T7 | ISL28207FBZ-T7 | 391-ISL28207FBZ-T7 | ISL28207FBZ-T7 | ISL28207FBZ-T7 |
| Product Name | Precision Dual Low Noise Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 1MHZ 8SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Single-Supply | ||||||||
| Supply Voltage (VS) | 4.5 to 40 volts | 5 volts | |||||||
| Source Current (IS) | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | 0.2100 milliamps | ||||
| VOS | 0.0750 millivolts | 0.0050 millivolts | 0.0050 millivolts | ||||||
| IBIAS | 1.50E-5 to 3.00E-4 µA | 1.50E-5 µA | 1.50E-5 µA |