Manufacturer: Renesas Electronics America
Win Source Part Number: 921836-ISL28197FHZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: Comparator General Purpose Push-Pull, Rail-to-Rail 6-SOT
Package: Reel - TR
Package: SOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ISL28197
Categories: Integrated Circuits (ICs)
Case / Package: 6-SOT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28197FHZ-T7DKR, ISL28197FHZ-T7CT, ISL28197FHZT7, ISL28197FHZ-T7TR
IC COMPARATOR 1 GEN PUR 6SOT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Logic Comparators | Logic Comparators |
| Product Number | ISL28197FHZ-T7 | ISL28197FHZ-T7 |
| Product Name | Linear - Linear - Comparators - ISL28197FHZ-T7 | Integrated Circuits (ICs) - Linear - Comparators |
| Type | Identity |