Renesas Electronics Corporation Linear Comparator IC ISL28196FRUZ-T7

Description
Comparator, 1 Func, 2500uV Offset-Max, 18000ns Response Time, CMOS, PDSO6
Request a Quote Datasheet
Description
Comparator, 1 Func, 2500uV Offset-Max, 18000ns Response Time, CMOS, PDSO6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ISL28196FRUZ-T7 - Rochester Electronics
Newburyport, MA, United States
Comparator, 1 Func, 2500uV Offset-Max, 18000ns Response Time, CMOS, PDSO6

Comparator, 1 Func, 2500uV Offset-Max, 18000ns Response Time, CMOS, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Linear Comparator IC
692-ISL28196FRUZ-T7
Linear Comparator IC 692-ISL28196FRUZ-T7
IC COMPARATOR 1 GEN PUR 6UTDFN Product overview: ISL28196FRUZ-T7 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ISL28196FRUZ-T7 can be used for catalog matching and distributor lookup.

IC COMPARATOR 1 GEN PUR 6UTDFN Product overview: ISL28196FRUZ-T7 from Renesas Electronics Corporation is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-ISL28196FRUZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Comparators - ISL28196FRUZ-T7 - 205559-ISL28196FRUZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - ISL28196FRUZ-T7
205559-ISL28196FRUZ-T7
Linear - Linear - Comparators - ISL28196FRUZ-T7 205559-ISL28196FRUZ-T7
Manufacturer: Intersil Win Source Part Number: 205559-ISL28196FRUZ- T7 Packaging: Reel - TR Type: General Purpose Mounting: SMD (SMT) Output Type: Push-Pull, Rail-to-Rail Number of Elements: 1 Current - Quiescent (Max): 4μA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 80pA @ 5V CMRR, PSRR (Typ): 100dB CMRR, 100dB PSRR Propagation Delay (Max): 300μs Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 6-UTDFN (1.6x1.6) Supply Voltage - Operating: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 205559-ISL28196FRUZ-T7
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: Push-Pull, Rail-to-Rail
Number of Elements: 1
Current - Quiescent (Max): 4μA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 80pA @ 5V
CMRR, PSRR (Typ): 100dB CMRR, 100dB PSRR
Propagation Delay (Max): 300μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-UTDFN (1.6x1.6)
Supply Voltage - Operating: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Linear - Comparators - ISL28196FRUZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
ISL28196FRUZ-T7
Linear - Comparators ISL28196FRUZ-T7
IC COMP RRIO SGL 2.5UA 6-TDFN

IC COMP RRIO SGL 2.5UA 6-TDFN

Supplier's Site Datasheet
Comparators - ISL28196FRUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
ISL28196FRUZ-T7
Comparators ISL28196FRUZ-T7
Comparator General Purpose Push-Pull, Rail-to-Rail 6-UTDFN (1.6x1.6)

Comparator General Purpose Push-Pull, Rail-to-Rail 6-UTDFN (1.6x1.6)

Buy Now Datasheet
Comparators - ISL28196FRUZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
ISL28196FRUZ-T7
Comparators ISL28196FRUZ-T7
Comparator General Purpose Push-Pull, Rail-to-Rail 6-UTDFN (1.6x1.6)

Comparator General Purpose Push-Pull, Rail-to-Rail 6-UTDFN (1.6x1.6)

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number ISL28196FRUZ-T7 692-ISL28196FRUZ-T7 205559-ISL28196FRUZ-T7 ISL28196FRUZ-T7 ISL28196FRUZ-T7
Product Name Linear Comparator IC Linear - Linear - Comparators - ISL28196FRUZ-T7 Linear - Comparators Comparators
Standards RoHS
Package Type SOLCC6 Tape & Reel (TR) 6-UTDFN (1.6x1.6) 6-UFDFN Exposed Pad
Life Cycle Stage Obsolete
RoHS Compliant RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data