The ISL28194 is micropower op amps optimized for low-power applications. The part is designed for single-supply operation from 1.8V to 5.5V, making it suitable for applications with two 1.5V alkaline batteries. The ISL28194 consumes typically 330nA of supply current . The part feature rail-to-rail input and output swing (RRIO), allowing for maximum battery usage.
Equipped with a shutdown pin, the part draw typically 2nA when off. The combination of small footprint, low power, single supply, and rail-to-rail operation makes it ideally suited for all battery operated device.
ISL28194 - Ultra-Small, 330nA and 1µA Single Supply, Rail-to-Rail Input/Output (RRIO) Op Amps
Win Source Part Number: 1065860-ISL28194FHZ-
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 1
Standard Package: 250
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.0012V/µs
Gain Bandwidth Product: 3.5 kHz
Current - Input Bias: 15 pA
Voltage - Input Offset: 100 µV
Current - Supply: 330nA
Current - Output / Channel: 12 mA
Package / Case: SOT-23-6
Supplier Device Package: 6-SOT
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Other Names: ISL28194FHZ-T7ATR,-I
Base Product Number: ISL28194
Product Status: Last Time Buy
Voltage - Supply Span (Min): 1.8 V
Voltage - Supply Span (Max): 5.5 V
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: ISL28194FHZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28194FHZ-T7A can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT
Operational Amplifiers - Op Amps ISL28194FHZ ULTRA SMALL 330NA SNGL SPY
IC OPAMP GP 1 CIRCUIT 6SOT
| Renesas Electronics Corporation | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28194FHZ-T7A | ISL28194FHZ-T7A | 1065860-ISL28194FHZ-T7A | ISL28194FHZ-T7ATR-ND | 687-ISL28194FHZ-T7A | ISL28194FHZ-T7A | ISL28194FHZ-T7A | ISL28194FHZ-T7A | ISL28194FHZ-T7A |
| Product Name | Ultra-Small, 330nA and 1µA Single Supply, Rail-to-Rail Input/Output (RRIO) Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 volts | 5.5 volts | ||||||
| Source Current (IS) | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | 3.30E-4 milliamps | ||||
| VOS | 2 millivolts | 0.1000 millivolts | 0.1000 millivolts | ||||||
| IBIAS | 1.50E-5 to 8.00E-5 µA | 1.50E-5 µA | 1.50E-5 µA |