The ISL28191 and ISL28291 are tiny single and dual ultra-low noise, ultra-low distortion operational amplifiers. They are fully specified to operate down to +3V single supply. These amplifiers have outputs that swing rail-to-rail and an input common mode voltage that extends to ground(ground sensing).
The ISL28191 and ISL28291 are unity gain stable with an input referred voltage noise of 1.7nV/vHz. Both parts feature 0.00018% THD+N at 1kHz.
The ISL28191 is available in the space-saving 6 Ld UTDFN (1.6mmx1.6mm) and 6 Ld SOT-23 packages. The ISL28291 is available in the 8 Ld SOIC, 10 Ld 1.8mmx1.4mm UTQFN and 10 Ld MSOP packages. All devices are guaranteed over -40°C to +125°C.
Renesas Electronics ISL28191FHZ-T7
Renesas Electronics ISL28191FHZ-T7
Renesas Electronics ISL28191FHZ-T7
IC VOLTAGE FEEDBACK 1 CIRC 6SOT Product overview: ISL28191FHZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28191FHZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 069889-ISL28191FHZ-T
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 61MHz
Amplifier Type: Voltage Feedback
Slew Rate: 17 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 270μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 3 V to 5.5 V, ±1.5 V to 2.75 V
Operating Supply Current: 2.6mA
Channel Output Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Voltage Feedback Amplifier 1 Circuit Rail-to-Rail 6-SOT
Operational Amplifiers - Op Amps ISL28191FHZ SINGLE DL & QD ULTRA-LW
IC VOLTAGE FEEDBACK 1 CIRC 6SOT
IC VOLTAGE FEEDBACK 1 CIRC 6SOT
OP-AMP, SINGLE, 61MHZ, 17V/US, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:61MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:61MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 61 MHz, 17 V/uS, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:61MHz; Slew Rate:17V/µs; Supply Voltage Range:3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Renesas Electronics Corporation | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28191FHZ-T7 | 2636928P | 687-ISL28191FHZ-T7 | 069889-ISL28191FHZ-T7 | ISL28191FHZ-T7TR-ND | ISL28191FHZ-T7 | ISL28191FHZ-T7 | ISL28191FHZ-T7 | ISL28191FHZ-T7 | 49AC8021 | 29M6924 | 65T7096 |
| Product Name | Single Supply Ultra-Low Noise, Low Distortion Rail-to-Rail Output, Op Amp | Op Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28191FHZ-T7 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 61Mhz, 17V/us, Sot-23-6; No. Of Amplifiers Renesas | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 61 Mhz, 17 V/us, Sot-23-6; No. Of Amplifiers Renesas |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||||||
| Supply Voltage (VS) | 3 to 5.5 volts | 5 volts | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||||||
| VOS | 0.6300 millivolts | 0.2700 millivolts | 0.2700 millivolts | |||||||||
| IBIAS | 3 to 6 µA | 3 µA | 3 µA |