The ISL28177 is an OP07 replacement featuring low input offset voltage, low input bias current, and competitive noise and AC performance. The ESD ratings are best among competitive parts at 5kV HBM, 300V MM, and 2.2kV CDM. The amplifier operates over the 6V (±3V) to 40V (±20V) range.brbr Applications include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial sensors.brbr The ISL28177 is available in the SOT23-5 and SOIC-8 packages and operates over the extended temperature range to -40°C to +125°C.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28177FBZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28177FBZ can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 875579-ISL28177FBZ
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: ISL28177
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 98
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28177FBZ 40V GEN PURPSE PRCSN OPER
General Purpose Amplifier 1 Circuit 8-SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28177FBZ | ISL28177FBZ-ND | 687-ISL28177FBZ | 875579-ISL28177FBZ | ISL28177FBZ | ISL28177FBZ | ISL28177FBZ | ISL28177FBZ |
| Product Name | 40V General Purpose Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28177FBZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 6 to 40 volts | 9 volts | 6 volts | |||||
| Source Current (IS) | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | ||||
| VOS | 0.1500 millivolts | 0.1500 millivolts | ||||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA |