The ISL28177 is an OP07 replacement featuring low input offset voltage, low input bias current, and competitive noise and AC performance. The ESD ratings are best among competitive parts at 5kV HBM, 300V MM, and 2.2kV CDM. The amplifier operates over the 6V (±3V) to 40V (±20V) range.brbr Applications include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial sensors.brbr The ISL28177 is available in the SOT23-5 and SOIC-8 packages and operates over the extended temperature range to -40°C to +125°C.
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28177FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28177FBZ-T7 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit 8-SOIC
Win Source Part Number: 995705-ISL28177FBZ-T
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 1,000
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.2V/µs
Gain Bandwidth Product: 600 kHz
Current - Input Bias: 200 pA
Voltage - Input Offset: 150 µV
Current - Supply: 1.18mA
Current - Output / Channel: 30 mA
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Renesas Electronics America Inc
Base Product Number: ISL28177
Voltage - Supply Span (Min): 6 V
Voltage - Supply Span (Max): 40 V
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28177FBZ 40V GEN PURPSE PRCSN OPER
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28177FBZ-T7 | 687-ISL28177FBZ-T7 | ISL28177FBZ-T7-ND | 995705-ISL28177FBZ-T7 | ISL28177FBZ-T7 | ISL28177FBZ-T7 | ISL28177FBZ-T7 | ISL28177FBZ-T7 |
| Product Name | 40V General Purpose Precision Operational Amplifier | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||||
| Supply Voltage (VS) | 6 to 40 volts | 9 volts | 6 volts | |||||
| Source Current (IS) | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | 0.1500 millivolts | |||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA | 2.00E-4 µA |