The ISL28177 is an OP07 replacement featuring low input offset voltage, low input bias current, and competitive noise and AC performance. The ESD ratings are best among competitive parts at 5kV HBM, 300V MM, and 2.2kV CDM. The amplifier operates over the 6V (±3V) to 40V (±20V) range.brbr Applications include precision active filters, medical and analytical instrumentation, precision power supply controls, and industrial sensors.brbr The ISL28177 is available in the SOT23-5 and SOIC-8 packages and operates over the extended temperature range to -40°C to +125°C.
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28177FBZ-T13 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28177FBZ-T13 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28177FBZ 40V GEN PURPSE PRCSN OPER
General Purpose Amplifier 1 Circuit 8-SOIC
| Renesas Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28177FBZ-T13 | ISL28177FBZ-T13-ND | 687-ISL28177FBZ-T13 | ISL28177FBZ-T13 | ISL28177FBZ-T13 | ISL28177FBZ-T13 | ISL28177FBZ-T13 |
| Product Name | 40V General Purpose Precision Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | ||||||
| Supply Voltage (VS) | 6 to 40 volts | 9 volts | 6 volts | ||||
| Source Current (IS) | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | 1.18 milliamps | |||
| VOS | 0.1500 millivolts | 0.1500 millivolts | |||||
| IBIAS | 2.00E-4 µA | 2.00E-4 µA |