Renesas Electronics Corporation 400KHZ Operational Amplifier IC ISL28176FBZ-T7

Description
IC OPAMP GP 400KHZ RRO 8SOIC Product overview: ISL28176FBZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28176FBZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 400KHZ RRO 8SOIC Product overview: ISL28176FBZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28176FBZ-T7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
400KHZ Operational Amplifier IC - 687-ISL28176FBZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
400KHZ Operational Amplifier IC
687-ISL28176FBZ-T7
400KHZ Operational Amplifier IC 687-ISL28176FBZ-T7
IC OPAMP GP 400KHZ RRO 8SOIC Product overview: ISL28176FBZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28176FBZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 400KHZ RRO 8SOIC Product overview: ISL28176FBZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400KHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 400KHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28176FBZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7 - 777303-ISL28176FBZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7
777303-ISL28176FBZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7 777303-ISL28176FBZ-T7
Manufacturer: Intersil Win Source Part Number: 777303-ISL28176FBZ-T 7 Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 400pA Voltage - Input Offset: 20μV Part Status: Obsolete(EOL) Family Name: ISL28176 Categories: Integrated Circuits (ICs) Operating Supply Current: 55μA Manufacturer Package: 8-SOIC Output Current per Channel: 31mA SR - Slew Rate: 0.13 V/μs GBP - Gain Bandwidth Product: 400kHz Dual Supply Voltage (±): 2.4 V ~ 5 V, ±1.2 V ~ 2.5 V Alternative Parts (Cross-Reference): TS507CDT; MAX4289ESA+; TS507CD; MAX4289ESA; Introduction Date: May 05, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 777303-ISL28176FBZ-T7
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 400pA
Voltage - Input Offset: 20μV
Part Status: Obsolete(EOL)
Family Name: ISL28176
Categories: Integrated Circuits (ICs)
Operating Supply Current: 55μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 31mA
SR - Slew Rate: 0.13 V/μs
GBP - Gain Bandwidth Product: 400kHz
Dual Supply Voltage (±): 2.4 V ~ 5 V, ±1.2 V ~ 2.5 V
Alternative Parts (Cross-Reference): TS507CDT; MAX4289ESA+; TS507CD; MAX4289ESA;
Introduction Date: May 05, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28176FBZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28176FBZ-T7
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28176FBZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28176FBZ-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL28176FBZ-T7 777303-ISL28176FBZ-T7 ISL28176FBZ-T7 ISL28176FBZ-T7
Product Name 400KHZ Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28176FBZ-T7 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Supply Voltage (VS) 2.4 to 5 volts
Slew Rate 0.1300 V/µs 0.1300 V/µs 0.1300 V/µs
Bandwidth 0.4000 MHz 0.4000 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

5V Rail-to-Rail High Precision Operational Amplifier - ALD1712PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
IC CLK BUFFER 1:9 500MHZ 28PLCC - 815-CDC111FN - Utmel Electronic Limited
Specs
RoHS Compliant RoHS
Supply Voltage (VS) 3.3 volts
Source Current (IS) 80 milliamps
View Details
2 suppliers
Op Amps - 2484240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details