Manufacturer: Intersil Corporation
Win Source Part Number: 1189546-ISL28158FBZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
1ch Op Amp, 420kHz BW, 1pA Ib, RRIO, 1.2-5.5V, SOIC Product overview: ISL28158FBZ from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420kHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 420kHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28158FBZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 1 Func, 650uV Offset-Max, 0.42MHz Band Width, CMOS, PDSO8
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1189546-ISL28158FBZ | 687-ISL28158FBZ | ISL28158FBZ | ISL28158FBZ | ISL28158FBZ |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28158FBZ | 420kHz 5.5V SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 5 volts | 2.4 volts | |||
| Slew Rate | 0.1000 V/µs | 0.1000 V/µs | 1.00E-7 V/µs | ||
| Bandwidth | 0.2000 MHz | 0.4200 MHz | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) |