Renesas Electronics Corporation Instrumentation, Op Amps, Buffer Amps ISL28156FBZ-T7

Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - ISL28156FBZ-T7TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28156FBZ-T7TR-ND
Instrumentation, Op Amps, Buffer Amps ISL28156FBZ-T7TR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Operational Amplifier IC - 687-ISL28156FBZ-T7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-ISL28156FBZ-T7
Operational Amplifier IC 687-ISL28156FBZ-T7
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28156FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28156FBZ-T7 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28156FBZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28156FBZ-T7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 - 1048251-ISL28156FBZ-T7 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7
1048251-ISL28156FBZ-T7
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 1048251-ISL28156FBZ-T7
Manufacturer: Intersil Win Source Part Number: 1048251-ISL28156FBZ- T7 Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.05 V/μs Current - Input Bias: 1.14nA Voltage - Input Offset: 7μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V Operating Supply Current: 39μA Channel Output Current: 31mA Gain Bandwidth Product (GBP): 250kHz Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 1048251-ISL28156FBZ-T7
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.05 V/μs
Current - Input Bias: 1.14nA
Voltage - Input Offset: 7μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.4 V to 5 V, ±1.2 V to 2.5 V
Operating Supply Current: 39μA
Channel Output Current: 31mA
Gain Bandwidth Product (GBP): 250kHz
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28156FBZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28156FBZ-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28156FBZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28156FBZ-T7
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28156FBZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28156FBZ-T7
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28156FBZ-T7TR-ND 687-ISL28156FBZ-T7 1048251-ISL28156FBZ-T7 ISL28156FBZ-T7 ISL28156FBZ-T7 ISL28156FBZ-T7
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28156FBZ-T7 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.0390 milliamps 0.0390 milliamps 0.0390 milliamps 0.0390 milliamps
Slew Rate 0.0500 V/µs 0.0500 V/µs 0.0500 V/µs 0.0500 V/µs 5.00E-8 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD380JH - Lingto Electronic Limited
Specs
Source Current (IS) 12 milliamps
View Details
Dual Micropower Rail-to-Rail CMOS Operational Amplifier - ALD2701SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 5.00E-5 µA
View Details
5 suppliers
Analog - MTLM118MD - Micross Components, Inc.
Micross Components, Inc.
View Details
Audio Amplifier ICs - 2449821P - RS Components, Ltd.
Specs
Standards RoHS
Operating Temperature -40 C (-40 F)
Package Type EQFN12-JE
View Details