The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries.
The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
Manufacturer: Renesas Electronics America
Win Source Part Number: 921834-ISL28148FHZ-T
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Amplifier Circuit Rail-to-Rail 6-SOT
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL28148
Categories: Integrated Circuits (ICs)
Case / Package: 6-SOT
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: ISL28148FHZ-T7ADKR, ISL28148FHZ-T7ACT, ISL28148FHZ-T7ATR, ISL28148FHZT7A
IC OPAMP GP 1 CIRCUIT 6SOT Product overview: ISL28148FHZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28148FHZ-T7A can be used for catalog matching and distributor lookup.
Precision Amplifiers ISL28148FHZFREE SNGL PRCSN R2R I/O
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
OPAMP, 4.5MHZ, -40 TO 125DEGC; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 4.5 MHz, 4 V/uS, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:4.5MHz; Slew Rate:4V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 6SOT
IC OPAMP GP 1 CIRCUIT 6SOT
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28148FHZ-T7A | ISL28148FHZ-T7ATR-ND | 921834-ISL28148FHZ-T7A | 687-ISL28148FHZ-T7A | ISL28148FHZ-T7A | ISL28148FHZ-T7A | 25AH9705 | 52M5487 | 65T7088 | ISL28148FHZ-T7A | ISL28148FHZ-T7A |
| Product Name | 4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28148FHZ-T7A | Operational Amplifier IC | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Opamp, 4.5Mhz, -40 To 125Degc; No. Of Amplifiers Renesas | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 4.5 Mhz, 4 V/us, Sot-23-6; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | |||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 volts | |||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | |||||||
| VOS | 1.8 millivolts | 2.3 millivolts | |||||||||
| IBIAS | 1.00E-6 to 3.00E-5 µA | 1.00E-6 µA |