Renesas Electronics Corporation 4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current ISL28148FHZ-T7

Description
The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.
Request a Quote Datasheet
Description
The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current - ISL28148FHZ-T7 - Renesas Electronics Corporation
Milpitas, CA, USA
4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current
ISL28148FHZ-T7
4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current ISL28148FHZ-T7
The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.

The ISL28148, ISL28248 are 4.5MHz low-power single and dual operational amplifiers. The parts are optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries.
The single and dual feature an Input Range Enhancement Circuit (IREC), which enables them to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to 100mV below the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The parts draw minimal supply current (900µA per amplifier) while meeting excellent DC accuracy, AC performance, noise and output drive specifications. The ISL28148 features an enable pin that can be used to turn the device off and reduce the supply current to a maximum of 16µA. Operation is guaranteed across the -40°C to +125°C temperature range.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28148FHZ-T7-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28148FHZ-T7-ND
Instrumentation, Op Amps, Buffer Amps ISL28148FHZ-T7-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28148FHZ-T7 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28148FHZ-T7
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28148FHZ-T7
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28148FHZ-T7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28148FHZ-T7
Instrumentation, OP Amps, Buffer Amps ISL28148FHZ-T7
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28148FHZ-T7
Precision Amplifiers ISL28148FHZ-T7
Precision Amplifiers ISL28148FHZFREE SNGL PRCSN R2R I/O

Precision Amplifiers ISL28148FHZFREE SNGL PRCSN R2R I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28148FHZ-T7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28148FHZ-T7
Integrated Circuits (ICs) - Linear - Amplifiers ISL28148FHZ-T7
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28148FHZ-T7 ISL28148FHZ-T7-ND ISL28148FHZ-T7 ISL28148FHZ-T7 ISL28148FHZ-T7 ISL28148FHZ-T7
Product Name 4.5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amps with Very Low Input Bias Current Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 2.4 to 5.5 volts
Source Current (IS) 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps
VOS 1.8 millivolts 2.3 millivolts
IBIAS 1.00E-6 to 3.00E-5 µA 1.00E-6 µA
Unlock Full Specs
to access all available technical data