Renesas Electronics Corporation 5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp ISL28136FHZ-T7A

Description
The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz. This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.
Request a Quote Datasheet
Description
The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz. This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp - ISL28136FHZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp
ISL28136FHZ-T7A
5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp ISL28136FHZ-T7A
The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz. This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail. The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.

The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz.
This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28136FHZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28136FHZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28136FHZ-T7ATR-ND
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28136FHZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28136FHZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28136FHZ-T7A
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28136FHZ-T7A
Precision Amplifiers ISL28136FHZ-T7A
Precision Amplifiers ISL28136FHZFREE 5MHZ SNGL PRCSN RRIO

Precision Amplifiers ISL28136FHZFREE 5MHZ SNGL PRCSN RRIO

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28136FHZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28136FHZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers ISL28136FHZ-T7A
IC OPAMP GP 1 CIRCUIT 6SOT

IC OPAMP GP 1 CIRCUIT 6SOT

Supplier's Site
Op Amp, 5 Mhz, 1.9 V/us, Sot-23-6; No. Of Amplifiers Renesas - 65T7087 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 5 Mhz, 1.9 V/us, Sot-23-6; No. Of Amplifiers Renesas
65T7087
Op Amp, 5 Mhz, 1.9 V/us, Sot-23-6; No. Of Amplifiers Renesas 65T7087
OP AMP, 5 MHz, 1.9 V/uS, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OP AMP, 5 MHz, 1.9 V/uS, SOT-23-6; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Op Amp, Full Reel; No. Of Amplifiers Renesas - 52M5479 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Full Reel; No. Of Amplifiers Renesas
52M5479
Op Amp, Full Reel; No. Of Amplifiers Renesas 52M5479
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:5MHz; Slew Rate:1.9V/µs; Supply Voltage Range:2.4V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:6Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28136FHZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28136FHZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28136FHZ-T7A
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28136FHZ-T7A ISL28136FHZ-T7ATR-ND ISL28136FHZ-T7A ISL28136FHZ-T7A ISL28136FHZ-T7A 65T7087 52M5479 ISL28136FHZ-T7A
Product Name 5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Op Amp, 5 Mhz, 1.9 V/us, Sot-23-6; No. Of Amplifiers Renesas Op Amp, Full Reel; No. Of Amplifiers Renesas Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out; Rail-Rail-In; Single-Supply Rail-Rail-Out
Supply Voltage (VS) 2.4 to 5.5 volts 2.5 volts 2.4 to 5.5 volts 2.4 to 5.5 volts
Source Current (IS) 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps 0.9000 milliamps
VOS 0.1500 millivolts 0.0100 millivolts
IBIAS 0.0160 to 0.0350 µA 0.0160 µA
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1708924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details
TLV2463AM Dual Low-Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051208QCA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD524AE - Lingto Electronic Limited
Specs
Source Current (IS) 3.5 milliamps
Bandwidth 1 MHz
View Details