The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz.
This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.
ISL28136 - 5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT
IC,Operational Amplifier,SINGLE,BIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 6-SOT
IC OPAMP GP 1 CIRCUIT 6SOT
Precision Amplifiers ISL28136FHZFREE 5MHZ SNGL PRCSN RRIO
| Renesas Electronics Corporation | Rochester Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28136FHZ-T7 | ISL28136FHZ-T7 | ISL28136FHZ-T7-ND | ISL28136FHZ-T7 | 52M5478 | ISL28136FHZ-T7 | ISL28136FHZ-T7 | ISL28136FHZ-T7 |
| Product Name | 5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,single,bicmos,tsop,6Pin,plastic Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | |||||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||||
| VOS | 0.1500 millivolts | 0.0100 millivolts | ||||||
| IBIAS | 0.0160 to 0.0350 µA | 0.0160 µA |