The ISL28136 is a low-power single operational amplifier optimized for single supply operation from 2.4V to 5.5V, allowing operation from one lithium cell or two Ni-Cd batteries. This device features a gain-bandwidth product of 5MHz and is unity-gain stable with a -3dB bandwidth of 13MHz.
This device features an Input Range Enhancement Circuit (IREC), which enables it to maintain CMRR performance for input voltages greater than the positive supply. The input signal is capable of swinging 0.25V above the positive supply and to the negative supply with only a slight degradation of the CMRR performance. The output operation is rail-to-rail.
The part typically draws less than 1mA supply current while meeting excellent DC accuracy, AC performance, noise and output drive specifications. Operation is guaranteed over -40°C to +125°C temperature range.
Manufacturer: Intersil
Win Source Part Number: 777302-ISL28136FBZ-T
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 13MHz
Amplifier Type: General
Current - Input Bias: 16nA
Voltage - Input Offset: 10μV
Family Name: ISL28136
Categories: Integrated Circuits (ICs)
Operating Supply Current: 900μA
Manufacturer Package: 8-SOIC
Output Current per Channel: 56mA
SR - Slew Rate: 1.9 V/μs
GBP - Gain Bandwidth Product: 5MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4074BKESA+; MAX4074BBESA+; MAX4040ESA+; MAX4074BEESA+T;
Introduction Date: May 22, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
13MHz Op Amp, 5V, 1.9V/µs Slew, 16nA Ib, SOIC, 1Ch Product overview: ISL28136FBZ-T7 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13MHz, 5V, 1.9V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 13MHz, 5V, 1.9V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28136FBZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8SOIC
Precision Amplifiers ISL28136FBZFREE 5MHZ SNGL PRCSN RRIO
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
| Renesas Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28136FBZ-T7 | 777302-ISL28136FBZ-T7 | 687-ISL28136FBZ-T7 | ISL28136FBZ-T7 | ISL28136FBZ-T7 | ISL28136FBZ-T7 |
| Product Name | 5MHz, Single Precision Rail-to-Rail Input-Output (RRIO) Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28136FBZ-T7 | 13MHz 5V 1.9V SOIC Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | |||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5 volts | ||||
| Source Current (IS) | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | 0.9000 milliamps | ||
| VOS | 0.1500 millivolts | 0.0100 millivolts | 0.0100 millivolts | |||
| IBIAS | 0.0160 to 0.0350 µA | 0.0160 µA | 0.0160 µA |