Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 963666-ISL28134FBZ
Mounting: SMD (SMT)
Gain Bandwidth Product: 3.5 MHz
Number of Pins: 8
Common Mode Rejection Ratio: 120 dB
Categories: OEM Parts(F-I)
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 6 V
Min Supply Voltage: 2.25 V
Max Dual Supply Voltage: 3 V
Min Dual Supply Voltage: 1.125 V
Voltage Gain: 174 dB
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 963666-ISL28134FBZ |
| Product Name | OEM Parts - OEM Parts (F - I) - ISL28134FBZ |