Renesas Electronics Corporation Precision Single and Dual Low Noise Operational Amplifiers ISL28127FRTZ-T13

Description
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Request a Quote Datasheet
Description
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Single and Dual Low Noise Operational Amplifiers - ISL28127FRTZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Precision Single and Dual Low Noise Operational Amplifiers
ISL28127FRTZ-T13
Precision Single and Dual Low Noise Operational Amplifiers ISL28127FRTZ-T13
The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts. Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls. The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C. The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

The ISL28127, ISL28227 and ISL28227SEH are very high precision amplifiers featuring very low noise, low offset voltage, low input bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controls and industrial controls.
The ISL28127 single and ISL28227 dual are available in 8 Ld SOIC, TDFN and MSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range to -40°C to +125°C.
The ISL28227SEH is available in a 10 Ld hermetic ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28127FRTZ-T13-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28127FRTZ-T13-ND
Instrumentation, Op Amps, Buffer Amps ISL28127FRTZ-T13-ND
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
ISL28127FRTZ-T13
Precision Amplifiers ISL28127FRTZ-T13
Precision Amplifiers ISL28127FRTZ SINGLE PRCSN MIPR OPR

Precision Amplifiers ISL28127FRTZ SINGLE PRCSN MIPR OPR

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL28127FRTZ-T13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL28127FRTZ-T13
Integrated Circuits (ICs) - Linear - Amplifiers ISL28127FRTZ-T13
IC OPAMP GP 1 CIRCUIT 8TDFN

IC OPAMP GP 1 CIRCUIT 8TDFN

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FRTZ-T13 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28127FRTZ-T13
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28127FRTZ-T13
IC OPAMP GP 1 CIRCUIT 8TDFN

IC OPAMP GP 1 CIRCUIT 8TDFN

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28127FRTZ-T13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28127FRTZ-T13
Instrumentation, OP Amps, Buffer Amps ISL28127FRTZ-T13
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

General Purpose Amplifier 1 Circuit 8-TDFN (3x3)

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number ISL28127FRTZ-T13 ISL28127FRTZ-T13-ND ISL28127FRTZ-T13 ISL28127FRTZ-T13 ISL28127FRTZ-T13 ISL28127FRTZ-T13
Product Name Precision Single and Dual Low Noise Operational Amplifiers Instrumentation, Op Amps, Buffer Amps Precision Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Single-Supply
Supply Voltage (VS) 4.5 to 40 volts 4.5 volts
Source Current (IS) 2.8 milliamps 2.2 milliamps 2.2 milliamps 2.2 milliamps
VOS 0.0700 millivolts 0.0100 millivolts
IBIAS 0.0100 µA 1.00E-3 µA
Unlock Full Specs
to access all available technical data