Renesas Electronics Corporation Operational Amplifier IC ISL28127FBZ-T7A

Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28127FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28127FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28127FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28127FBZ-T7A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Operational Amplifier IC
687-ISL28127FBZ-T7A
Operational Amplifier IC 687-ISL28127FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28127FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28127FBZ-T7A can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28127FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28127FBZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - ISL28127FBZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
ISL28127FBZ-T7ATR-ND
Instrumentation, Op Amps, Buffer Amps ISL28127FBZ-T7ATR-ND
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A - 777301-ISL28127FBZ-T7A - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A
777301-ISL28127FBZ-T7A
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A 777301-ISL28127FBZ-T7A
Manufacturer: Intersil Win Source Part Number: 777301-ISL28127FBZ-T 7A Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 1 Mounting: SMD Amplifier Type: General Current - Input Bias: 1nA Voltage - Input Offset: 10μV Part Status: Obsolete(EOL) Family Name: ISL28127 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.2mA Manufacturer Package: 8-SOIC Output Current per Channel: 45mA SR - Slew Rate: 3.6 V/μs GBP - Gain Bandwidth Product: 10MHz Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V Alternative Parts (Cross-Reference): LM6181IMX-8; LM6181AIM-8; LM6181IMX/NOPB; OPA137U/2K5; Introduction Date: May 04, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Intersil
Win Source Part Number: 777301-ISL28127FBZ-T7A
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1nA
Voltage - Input Offset: 10μV
Part Status: Obsolete(EOL)
Family Name: ISL28127
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.2mA
Manufacturer Package: 8-SOIC
Output Current per Channel: 45mA
SR - Slew Rate: 3.6 V/μs
GBP - Gain Bandwidth Product: 10MHz
Dual Supply Voltage (±): 4.5 V ~ 40 V, ±2.25 V ~ 20 V
Alternative Parts (Cross-Reference): LM6181IMX-8; LM6181AIM-8; LM6181IMX/NOPB; OPA137U/2K5;
Introduction Date: May 04, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
ISL28127FBZ-T7A
Instrumentation, OP Amps, Buffer Amps ISL28127FBZ-T7A
General Purpose Amplifier 1 Circuit 8-SOIC

General Purpose Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28127FBZ-T7A
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28127FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
ISL28127FBZ-T7A
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps ISL28127FBZ-T7A
IC OPAMP GP 1 CIRCUIT 8SOIC

IC OPAMP GP 1 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-ISL28127FBZ-T7A ISL28127FBZ-T7ATR-ND 777301-ISL28127FBZ-T7A ISL28127FBZ-T7A ISL28127FBZ-T7A ISL28127FBZ-T7A
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ISL28127FBZ-T7A Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 3.6 V/µs 3.6 V/µs 3.6 V/µs 3.6 V/µs 3.60E-6 V/µs
Bandwidth 10 MHz 10 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type Tape & Reel (TR) SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOIC; 8-SOIC (0.154\", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data