The ISL28118, ISL28218 are single and dual, low-power precision amplifiers optimized for single-supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator and rail-to-rail output voltage swing, which makes them ideal for single-supply applications where input operation at ground is important.
These op amps feature low power, low offset voltage and low temperature drift, making them the ideal choice for applications requiring both high DC accuracy and AC performance. These amplifiers are designed to operate over a single supply range of 3V to 40V or a split supply voltage range of +1.8V/-1.2V to ±20V. The combination of precision and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply controls and industrial controls.
Both parts are offered in 8 Ld SOIC and 8 Ld MSOP packages. All devices are offered in standard pin configurations and operate across the extended temperature range of -40°C to +125°C.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-MSOP
IC OPAMP GP 1 CIRCUIT 8MSOP
Precision Amplifiers ISL28118FUZ 40V LW NOIS R-R OT SNGL SUP
IC OPAMP GP 1 CIRCUIT 8MSOP
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28118FUZ | ISL28118FUZ-ND | ISL28118FUZ | ISL28118FUZ | ISL28118FUZ | ISL28118FUZ |
| Product Name | 40V Precision Single Supply Rail-to-Rail Output Low-Power Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||
| Output Current (Iout) | 0.0160 amps | |||||
| Open-Loop Gain (AVOL) | 136 dB | |||||
| Supply Voltage (VS) | 3 to 40 volts | 40 volts | ||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs |