The ISL28118, ISL28218 are single and dual, low-power precision amplifiers optimized for single-supply applications. These devices feature a common mode input voltage range extending to 0.5V below the V- rail, a rail-to-rail differential input voltage range for use as a comparator and rail-to-rail output voltage swing, which makes them ideal for single-supply applications where input operation at ground is important.
These op amps feature low power, low offset voltage and low temperature drift, making them the ideal choice for applications requiring both high DC accuracy and AC performance. These amplifiers are designed to operate over a single supply range of 3V to 40V or a split supply voltage range of +1.8V/-1.2V to ±20V. The combination of precision and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision instrumentation, data acquisition, precision power supply controls and industrial controls.
Both parts are offered in 8 Ld SOIC and 8 Ld MSOP packages. All devices are offered in standard pin configurations and operate across the extended temperature range of -40°C to +125°C.
IC OPAMP GP 1 CIRCUIT 8SOIC Product overview: ISL28118FBZ-T7A from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ISL28118FBZ-T7A can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers ISL28118FBZ 40V LW NOIS R-R OT SNGL SUP
IC OPAMP GP 1 CIRCUIT 8SOIC
IC, OP-AMP, 4 MHz, 1.2 V/µs, SOIC-8 - More Details
OP AMP, FULL REEL; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:1.2V/µs; Supply Voltage Range:3V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C RoHS Compliant: Yes
OP AMP, 4 MHz, 1.2 V/uS, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:1.2V/µs; Supply Voltage Range:3V to 40V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28118FBZ-T7A | 687-ISL28118FBZ-T7A | ISL28118FBZ-T7ACT-ND | ISL28118FBZ-T7A | ISL28118FBZ-T7A | ISL28118FBZ-T7A | ISL28118FBZ-T7A | 391-ISL28118FBZ-T7A | 26T4704 | 65T7084 |
| Product Name | 40V Precision Single Supply Rail-to-Rail Output Low-Power Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | IC, OP-AMP, 4 MHz, 1.2 V/µs, SOIC-8 - More Details | Op Amp, Full Reel; No. Of Amplifiers Renesas | Op Amp, 4 Mhz, 1.2 V/us, Soic-8; No. Of Amplifiers Renesas |
| Features | Rail-Rail-Out; Single-Supply | Rail-Rail-Out | ||||||||
| Output Current (Iout) | 0.0160 amps | |||||||||
| Open-Loop Gain (AVOL) | 136 dB | |||||||||
| Supply Voltage (VS) | 3 to 40 volts | 5 volts | 3 volts | 3 to 40 volts | 3 to 40 volts | |||||
| Slew Rate | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.2 V/µs | 1.20E-6 V/µs | 1.2 V/µs | 1.2 V/µs |