The ISL28117, ISL28217, ISL28417 and ISL28417SEH are a family of very high precision amplifiers featuring low noise vs power consumption, low offset voltage, low bias current and low temperature drift making them the ideal choice for applications requiring both high DC accuracy and AC performance. The combination of precision, low noise and small footprint provides the user with outstanding value and flexibility relative to similar competitive parts.
Applications for these amplifiers include precision active filters, medical and analytical instrumentation, precision power supply controlsand industrial controls.
The ISL28117 single and ISL28217 dual are offered in 8 Ld SOIC, MSOP and TDFN packages. The ISL28417 is offered in 14 Ld SOIC, 14 Ld TSSOP packages. All devices are offered in standard pin configurations and operate over the extended temperature range from -40°C to +125°C.
The ISL28417SEH is offered in a 14 Ld Hermetic Ceramic Flatpack package. The device is offered in an industry standard pin configuration and operates over the extended temperature range from -55°C to +125°C.
IC OPAMP GP 1 CIRCUIT 8TDFN
Precision Amplifiers ISL28117FRTBZ SINGLE PRCSN MIPR OPR
General Purpose Amplifier 1 Circuit 8-TDFN (3x3)
| Renesas Electronics Corporation | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ISL28117FRTBZ-T7 | ISL28117FRTBZ-T7 | ISL28117FRTBZ-T7 | ISL28117FRTBZ-T7 |
| Product Name | 40V Precision Low Power Operational Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||
| Output Current (Iout) | 0.0430 amps | |||
| Open-Loop Gain (AVOL) | 145 dB | |||
| Supply Voltage (VS) | 4.5 to 40 volts | |||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs |