Renesas Electronics Corporation Ic, Dig Pwr Monitor, 5.5V, Msop-10; No. Of Amplifiers Renesas ISL28022FUZ

Description
IC, DIG PWR MONITOR, 5.5V, MSOP-10; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:1kHz; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
IC, DIG PWR MONITOR, 5.5V, MSOP-10; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:1kHz; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dig Pwr Monitor, 5.5V, Msop-10; No. Of Amplifiers Renesas - 23X6631 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dig Pwr Monitor, 5.5V, Msop-10; No. Of Amplifiers Renesas
23X6631
Ic, Dig Pwr Monitor, 5.5V, Msop-10; No. Of Amplifiers Renesas 23X6631
IC, DIG PWR MONITOR, 5.5V, MSOP-10; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:1kHz; Supply Voltage Min:3V RoHS Compliant: Yes

IC, DIG PWR MONITOR, 5.5V, MSOP-10; No. of Amplifiers:-; Input Bias Current:-; Amplifier Case Style:MSOP; No. of Pins:10Pins; Operating Temperature Min:-40°C; Operating Temperature Max:125°C; Bandwidth:1kHz; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 23X6631
Product Name Ic, Dig Pwr Monitor, 5.5V, Msop-10; No. Of Amplifiers Renesas
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
8W Rf Amplifier - 860-QPA0004TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
16-bit 90MHz 22V Operational Amplifier IC - 687-LT1468CN8 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Operational Amplifiers
View Details
Quad Micropower CMOS Voltage Comparator, Open Drain Driver - ALD4303PBL - Advanced Linear Devices, Inc.
Specs
Device Type Comparators
Package Type PDIP; PDIP14
View Details
3 suppliers