The ISL24813 is an Isup2/supC programmable 18-channel, 10-bit reference voltage generator with a digitally controlled VsubCOM/sub Calibrator and op-amp. Two selectable banks of 18 channels allow fast hardware or software switching between two different gamma curves. The ISL24813 is configured and controlled via a standard Isup2/supC interface.brbr ISL24813 is available in a 32 Ld TQFN package and is specified for operation over thebr-40°C to +85°C temperature range.
| Renesas Electronics Corporation | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | ISL24813IRTZ |
| Product Name | Programmable 18-Channel x 2 Bank, 10-Bit TFT-LCD VREF Generator with Buffered VCOM Calibrator |