Renesas Electronics Corporation Programmable VCOM Calibrator with EEPROM ISL24202IRTZ

Description
The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external resistor, RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24202 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value for its output, accessible through a single up/down counter interface pin (CTL). After the part is programmed with the desired VsubCOM/sub value, the Counter Enable pin (CE) can be grounded to prevent further changes. On every power-up the EEPROM contents are automatically transferred to the data register, and the pre-programmed output voltage appears at the VsubOUT/sub pin.brbr The ISL24202 can be used with a high output drive buffer amplifier, which allows it to directly drive the VsubCOM/sub input of an LCD panel.brbr The ISL24202 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet
Description
The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external resistor, RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24202 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value for its output, accessible through a single up/down counter interface pin (CTL). After the part is programmed with the desired VsubCOM/sub value, the Counter Enable pin (CE) can be grounded to prevent further changes. On every power-up the EEPROM contents are automatically transferred to the data register, and the pre-programmed output voltage appears at the VsubOUT/sub pin.brbr The ISL24202 can be used with a high output drive buffer amplifier, which allows it to directly drive the VsubCOM/sub input of an LCD panel.brbr The ISL24202 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable V<sub>COM</sub> Calibrator with EEPROM - ISL24202IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Programmable VCOM Calibrator with EEPROM
ISL24202IRTZ
Programmable VCOM Calibrator with EEPROM ISL24202IRTZ
The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external resistor, RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24202 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value for its output, accessible through a single up/down counter interface pin (CTL). After the part is programmed with the desired VsubCOM/sub value, the Counter Enable pin (CE) can be grounded to prevent further changes. On every power-up the EEPROM contents are automatically transferred to the data register, and the pre-programmed output voltage appears at the VsubOUT/sub pin.brbr The ISL24202 can be used with a high output drive buffer amplifier, which allows it to directly drive the VsubCOM/sub input of an LCD panel.brbr The ISL24202 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

The ISL24202 is an 8-bit programmable current sink that can be used in conjunction with an external voltage divider to generate a voltage source (VsubCOM/sub) positioned between the analog supply voltage and ground. The current sinks full-scale range is controlled by an external resistor, RsubSET/sub. With the appropriate choice of external resistors Rsub1/sub and Rsub2/sub, the VsubCOM/sub voltage range can be controlled between any arbitrary voltage range. The ISL24202 has an 8-bit data register and 8-bit EEPROM for storing both a volatile and a permanent value for its output, accessible through a single up/down counter interface pin (CTL). After the part is programmed with the desired VsubCOM/sub value, the Counter Enable pin (CE) can be grounded to prevent further changes. On every power-up the EEPROM contents are automatically transferred to the data register, and the pre-programmed output voltage appears at the VsubOUT/sub pin.brbr The ISL24202 can be used with a high output drive buffer amplifier, which allows it to directly drive the VsubCOM/sub input of an LCD panel.brbr The ISL24202 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
ISL24202IRTZ
LCD Gamma Buffers ISL24202IRTZ
LCD Gamma Buffers ISL24202IRTZFREE VCO M CLBTR W/AN I2C

LCD Gamma Buffers ISL24202IRTZFREE VCO M CLBTR W/AN I2C

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Operational Amplifiers
Product Number ISL24202IRTZ ISL24202IRTZ
Product Name Programmable VCOM Calibrator with EEPROM LCD Gamma Buffers
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

OPA875 Single 2:1 High-Speed Video Multiplexer - OPA875IDG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 2 V/V
Slew Rate 3100 V/µs
View Details
2 suppliers
Op Amps - 5236872P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; SOIC
Number of Pins 8
View Details
Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1706PAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0400 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers