Renesas Electronics Corporation Programmable VCOM Calibrator with EEPROM ISL24201IRTZ

Description
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet
Description
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable V<sub>COM</sub> Calibrator with EEPROM - ISL24201IRTZ - Renesas Electronics Corporation
Milpitas, CA, USA
Programmable VCOM Calibrator with EEPROM
ISL24201IRTZ
Programmable VCOM Calibrator with EEPROM ISL24201IRTZ
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
ISL24201IRTZ
LCD Gamma Buffers ISL24201IRTZ
LCD Gamma Buffers ISL24201IRTZ VCOM CLBTR W/AN I2C

LCD Gamma Buffers ISL24201IRTZ VCOM CLBTR W/AN I2C

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Operational Amplifiers
Product Number ISL24201IRTZ ISL24201IRTZ
Product Name Programmable VCOM Calibrator with EEPROM LCD Gamma Buffers
Features Single-Supply
Unlock Full Specs
to access all available technical data