Renesas Electronics Corporation Programmable VCOM Calibrator with EEPROM ISL24201IRTZ-T13

Description
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet
Description
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable V<sub>COM</sub> Calibrator with EEPROM - ISL24201IRTZ-T13 - Renesas Electronics Corporation
Milpitas, CA, USA
Programmable VCOM Calibrator with EEPROM
ISL24201IRTZ-T13
Programmable VCOM Calibrator with EEPROM ISL24201IRTZ-T13
The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

The ISL24201 provides an 8-bit programmable current sink that is used in conjunction with an external voltage divider and buffer amplifier to generate a voltage source that is positioned between the analog supply voltage and ground. The current sinks resolution is controlled by an external resistor, RsubSET/sub, and the span of the VsubCOM/sub voltage is controlled by the voltage divider resistor ratio and the source impedance of Rsub1/sub and Rsub2/sub. This device has an 8-bit data register and 8-bit EEPROM for storing a volatile and a permanent value for its output. The ISL24201 has an Isup2/supC bus interface that is used to read and write to its registers and EEPROM. At power-up the EEPROM value is transferred to the data register and output.brbr The ISL24201 is available in an 8 Ld 3mm x 3mm TDFN package. This package has a maximum height of 0.8mm for very low profile designs. The ambient operating temperature range is -40°C to +85°C.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LCD Gamma Buffers
ISL24201IRTZ-T13
LCD Gamma Buffers ISL24201IRTZ-T13
LCD Gamma Buffers ISL24201IRTZ VCOM CLBTR W/AN I2C

LCD Gamma Buffers ISL24201IRTZ VCOM CLBTR W/AN I2C

Buy Now Datasheet

Technical Specifications

  Renesas Electronics Corporation VAST STOCK CO., LIMITED
Product Category Video Amplifier Chips Operational Amplifiers
Product Number ISL24201IRTZ-T13 ISL24201IRTZ-T13
Product Name Programmable VCOM Calibrator with EEPROM LCD Gamma Buffers
Features Single-Supply
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 5236872 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 5 to 9 volts
Package Type SOIC; Soic
View Details
Operational Amplifier IC - 687-ALD1701ASA - ERSAELECTRONICS PTE. LTD.
Advanced Linear Devices, Inc.
View Details
2 suppliers