Renesas Electronics Corporation Logic - Logic - Translators, Level Shifters - ISL24016IRTZ-T13 ISL24016IRTZ-T13

Description
Manufacturer: Intersil Win Source Part Number: 017905-ISL24016IRTZ- T13 Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet
Description
Manufacturer: Intersil Win Source Part Number: 017905-ISL24016IRTZ- T13 Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - ISL24016IRTZ-T13 - 017905-ISL24016IRTZ-T13 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - ISL24016IRTZ-T13
017905-ISL24016IRTZ-T13
Logic - Logic - Translators, Level Shifters - ISL24016IRTZ-T13 017905-ISL24016IRTZ-T13
Manufacturer: Intersil Win Source Part Number: 017905-ISL24016IRTZ- T13 Packaging: Reel - TR Mounting: SMD (SMT) Translator Type: Voltage Level Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TQFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient Quantity per package: 2,500

Manufacturer: Intersil
Win Source Part Number: 017905-ISL24016IRTZ-T13
Packaging: Reel - TR
Mounting: SMD (SMT)
Translator Type: Voltage Level
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TQFN-EP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 017905-ISL24016IRTZ-T13
Product Name Logic - Logic - Translators, Level Shifters - ISL24016IRTZ-T13
Package Type Other; 32-TQFN-EP (5x5)
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
 - 8168851 - RS Components, Ltd.
Nexperia B.V.
Specs
Register Type Serial In / Serial Out - Shift Right; Serial In / Parallel Out
Supply Voltage 1.8V; 2.5V; 3V; 3.3V; 3.6V
Package Type Other; QFN
View Details
CD54HC299 High Speed CMOS Logic 8-Bit Universal Shift Register with 3-State Outputs - CD54HC299F - Texas Instruments
Specs
Register Type Universal
Supply Voltage 2
Package Type Other; CDIP,WAFERSALE
View Details
3 suppliers
Logic - Shift Registers - 74HC670N,652 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 4
View Details