Manufacturer: Intersil
Win Source Part Number: 017904-ISL24010IVZ-T
Packaging: Reel - TR
Features: Power Supply Decoupling
Number of Circuits: 1
Mounting: SMD (SMT)
Translator Type: Voltage Level
Channel Type: Unidirectional
Channels per Circuit: 8
Voltage - VCCA: -5V to 22V
Voltage - VCCB: -20V to 40V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Shift Registers |
| Product Number | 017904-ISL24010IVZ-T |
| Product Name | Logic - Logic - Translators, Level Shifters - ISL24010IVZ-T |
| Package Type | SOP; SSOP; TSSOP; Other; 20-TSSOP |