Renesas Electronics Corporation QFN Video Amps And Module ISL24003IRZ

Description
IC BUFFER 18CH VCOM DRVR 44-QFN Product overview: ISL24003IRZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL24003IRZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUFFER 18CH VCOM DRVR 44-QFN Product overview: ISL24003IRZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL24003IRZ can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ISL24003IRZ from Quarktwin Technology Ltd. is a multi-channel buffer and VCOM driver designed for large panel LCD displays of 10 inches and greater. It integrates eighteen gamma buffers, with nine channels capable of swinging to the upper supply rail and nine to the lower supply rail, each providing a continuous output current of 10mA and a peak output of 120mA. The gamma buffers have a bandwidth of 10MHz and a slew rate of 9V/µs. Additionally, the ISL24003IRZ features a single VCOM amplifier that can swing rail-to-rail, offering a continuous output current of 60mA and a peak of 150mA, with a slew rate of 50V/µs and a bandwidth of 35MHz. The device operates with a supply voltage range of up to 18V and is RoHS compliant, making it suitable for various applications including TFT-LCD monitors, LCD televisions, and industrial flat panel displays. The product is packaged in a 44-lead 7x7mm QFN format, which is beneficial for space-constrained designs.

Datasheet Summary
Powered by GS/AI

The ISL24003IRZ from Quarktwin Technology Ltd. is a multi-channel buffer and VCOM driver designed for large panel LCD displays of 10 inches and greater. It integrates eighteen gamma buffers, with nine channels capable of swinging to the upper supply rail and nine to the lower supply rail, each providing a continuous output current of 10mA and a peak output of 120mA. The gamma buffers have a bandwidth of 10MHz and a slew rate of 9V/µs. Additionally, the ISL24003IRZ features a single VCOM amplifier that can swing rail-to-rail, offering a continuous output current of 60mA and a peak of 150mA, with a slew rate of 50V/µs and a bandwidth of 35MHz. The device operates with a supply voltage range of up to 18V and is RoHS compliant, making it suitable for various applications including TFT-LCD monitors, LCD televisions, and industrial flat panel displays. The product is packaged in a 44-lead 7x7mm QFN format, which is beneficial for space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
QFN Video Amps And Module
737-ISL24003IRZ
QFN Video Amps And Module 737-ISL24003IRZ
IC BUFFER 18CH VCOM DRVR 44-QFN Product overview: ISL24003IRZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL24003IRZ can be used for catalog matching and distributor lookup.

IC BUFFER 18CH VCOM DRVR 44-QFN Product overview: ISL24003IRZ from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL24003IRZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - ISL24003IRZ - Rochester Electronics
Newburyport, MA, United States
Buffer Amplifier, 18 Func, CMOS

Buffer Amplifier, 18 Func, CMOS

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ - 144218-ISL24003IRZ - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ
144218-ISL24003IRZ
Linear - Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ 144218-ISL24003IRZ
Manufacturer: Intersil Win Source Part Number: 144218-ISL24003IRZ Packaging: Tube/Rail Number of Circuits: 18 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 10MHz Slew Rate: 9 V/μs Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 44-QFN-EP (7x7) Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V Operating Supply Current: 11.5mA Channel Output Current: 130mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 144218-ISL24003IRZ
Packaging: Tube/Rail
Number of Circuits: 18
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Slew Rate: 9 V/μs
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 44-QFN-EP (7x7)
Supply Voltage - Operating: 4.5 V to 16.5 V, ±2.25 V to 8.25 V
Operating Supply Current: 11.5mA
Channel Output Current: 130mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Video Amps and Modules - ISL24003IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL24003IRZ
Video Amps and Modules ISL24003IRZ
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)

Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)

Buy Now
Video Amps and Modules - ISL24003IRZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
ISL24003IRZ
Video Amps and Modules ISL24003IRZ
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)

Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - ISL24003IRZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
ISL24003IRZ
Integrated Circuits (ICs) - Linear - Amplifiers ISL24003IRZ
BUFFER AMPLIFIER, 1 FUNC, CMOS

BUFFER AMPLIFIER, 1 FUNC, CMOS

Supplier's Site
Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
ISL24003IRZ
Linear - Amplifiers - Video Amps and Modules ISL24003IRZ
IC AMP TFT-LCD 44QFN

IC AMP TFT-LCD 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Amplifier and Comparator Chips Video Amplifier Chips
Product Number 737-ISL24003IRZ ISL24003IRZ 144218-ISL24003IRZ ISL24003IRZ ISL24003IRZ ISL24003IRZ
Product Name QFN Video Amps And Module Linear - Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Bandwidth 10 MHz 10 MHz
Slew Rate 9 V/µs
Package Type Rail/Tube LCC44 44-QFN-EP (7x7) 44-VFQFN Exposed Pad 10 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual EPAD Micropower Op Amp Features Vos 150µV max and Ios 10pA max. - ALD2721SBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2000 milliamps
IBIAS 10 µA
View Details
5 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
Op Amps - 4972094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOIC; Soic
Number of Pins 8
View Details