Manufacturer: Renesas Electronics America Inc.
Win Source Part Number: 1189525-ISL24003IRZ-
Packaging: Tape and Reel
Mounting Style: SMD
Number of Circuits: 18
Output Type: Rail-to-Rail
-3db Bandwidth: 10MHz
Supply Current: 11.5mA
Slew Rate: 9V/μs
Current - Output / Channel: 130mA
Categories: Integrated Circuits
Supplier Device Package: 44-QFN-EP (7x7)
Status: Obsolete
Manufacturer Homepage: www.intersil.com/cda
Manufacturer Package: 44-VFQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: ISL24003
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Single/Dual (±): 4.5V ~ 16.5V, ±2.25V ~ 8.25V
Buffer Amplifier, 1 Func, CMOS
IC BUFFER 18CH VCOM DRVR 44-QFN Product overview: ISL24003IRZ-T7 from Intersil is a Video Amps And Module for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Video Amps And Module, Video Amps and Modules, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-ISL24003IRZ-T7 can be used for catalog matching and distributor lookup.
BUFFER AMPLIFIER, 1 FUNC, CMOS
IC AMP TFT-LCD 44QFN
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)
Video Amp 18 TFT-LCD Panels: Gamma Buffer, VCOM Driver 44-QFN (7x7)
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Video Amplifier Chips | Amplifier and Comparator Chips | Video Amplifier Chips | Amplifier and Comparator Chips |
| Product Number | 1189525-ISL24003IRZ-T7 | ISL24003IRZ-T7 | 737-ISL24003IRZ-T7 | ISL24003IRZ-T7 | ISL24003IRZ-T7 | ISL24003IRZ-T7 |
| Product Name | Linear - Linear - Amplifiers - Video Amps and Modules - ISL24003IRZ-T7 | QFN Video Amps And Module | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Video Amps and Modules | Video Amps and Modules | |
| Standards | RoHS | |||||
| Package Type | LCC44 | Tape and Reel | 44-QFN (7x7) | 44-VFQFN Exposed Pad | ||
| Life Cycle Stage | Obsolete | |||||
| RoHS Compliant | RoHS |