Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Pushbutton Interface 10-UTQFN (2.1x1.6)
IC DGT POT 10KOHM 16TAP 10UTQFN
IC DGT POT 10KOHM 16TAP 10UTQFN
Digital Potentiometer 10k Ohm 1 Circuit 16 Taps Pushbutton Interface 10-UTQFN (2.1x1.6)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | ISL23512WFRU10Z-TK-ND | ISL23512WFRU10Z-TK | ISL23512WFRU10Z-TK | ISL23512WFRU10Z-TK |
| Product Name | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 10-UFQFN | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Resistance Taper | Linear | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % |