The Intersil ISL23511 is a three-terminal digitally-controlled
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Pushbutton Interface 8-SOIC
Digital Potentiometer 10k Ohm 1 Circuit 32 Taps Pushbutton Interface 8-SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 10KOHM 32TAP 8SOIC
IC DGTL POT 10KOHM 32TAP 8SOIC
| Renesas Electronics Corporation | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | ISL23511WFB8Z | ISL23511WFB8Z-ND | ISL23511WFB8Z | 78M1455 | ISL23511WFB8Z | ISL23511WFB8Z |
| Product Name | Low Noise, Low Power, 32 Taps, Push Button Controlled Potentiometer | Digital Potentiometers | Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||
| Resistance Taper | Linear | Linear | ||||
| Operating Temperature | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |