Renesas Electronics Corporation Digital Potentiometers ISL23448WFRZ-TK

Description
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)
Datasheet
Description
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23448WFRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23448WFRZ-TK
Digital Potentiometers ISL23448WFRZ-TK
Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)

Digital Potentiometer 10k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23448WFRZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23448WFRZ-TK
Data Acquisition - Digital Potentiometers ISL23448WFRZ-TK
IC DGTL POT 10KOHM 128TAP 20QFN

IC DGTL POT 10KOHM 128TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23448WFRZ-TK ISL23448WFRZ-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
Temperature Coefficient 125 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details