Renesas Electronics Corporation Digital Potentiometers ISL23448UFRZ-TK

Description
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)
Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23448UFRZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23448UFRZ-TK
Digital Potentiometers ISL23448UFRZ-TK
Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23448UFRZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23448UFRZ-TK
Data Acquisition - Digital Potentiometers ISL23448UFRZ-TK
IC DGTL POT 50KOHM 128TAP 20QFN

IC DGTL POT 50KOHM 128TAP 20QFN

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers
Product Number ISL23448UFRZ-TK ISL23448UFRZ-TK
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Range 50000 ohms
Temperature Coefficient 65 ±ppm/°C
Operating DC Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details