IC DGT POT 100KOHM 128TAP 20QFN
Digital Potentiometer 100k Ohm 4 Circuit 128 Taps SPI Interface 20-QFN (3x4)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | ISL23448TFRZ | ISL23448TFRZ |
| Product Name | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) |
| Potentiometer Type | Standard Potentiometer; Digital Potentiometer | |
| Resistance Range | 100000 ohms | |
| Temperature Coefficient | 45 ±ppm/°C |