IC DGTL POT QUAD 10K 20QFN Product overview: ISL23445WFRZ-T7A from Intersil is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, Quad. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23445WFRZ-T7A
Manufacturer: Intersil
Win Source Part Number: 777296-ISL23445WFRZ-
Series: XDCP
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 20-VFQFN Exposed Pad
Number of Circuits: 4
Tolerance: ±20%
Configuration: Potentiometer
Operating Supply Voltage: 1.2 V ~ 5.5 V, 1.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 125 ppm/°C
Resistance - Wiper (Ohms) (Typ): 70
Part Status: Obsolete(EOL)
Family Name: ISL23445
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (3x4)
Alternative Parts (Cross-Reference): ISL23445WFVZ-TK; ISL23445WFVZ; ISL23445WFVZ-T7A; ISL23445WFRZ;
Introduction Date: April 21, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Digital Potentiometer 10k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)
IC DGTL POT 10KOHM 256TAP 20QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 717-ISL23445WFRZ-T7A | 777296-ISL23445WFRZ-T7A | ISL23445WFRZ-T7A | ISL23445WFRZ-T7A |
| Product Name | Quad Digital Potentiometer | Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23445WFRZ-T7A | Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | |
| Tolerance | 20 +/- % | 20 +/- % | ||
| Standards and Certifications | RoHS | RoHS | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |