Renesas Electronics Corporation Digital Potentiometers ISL23445UFRZ-T7A

Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)
Request a Quote Datasheet
Description
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Potentiometers - ISL23445UFRZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23445UFRZ-T7ATR-ND
Digital Potentiometers ISL23445UFRZ-T7ATR-ND
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)

Buy Now Datasheet
Data Acquisition - Digital Potentiometers - ISL23445UFRZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23445UFRZ-T7A
Data Acquisition - Digital Potentiometers ISL23445UFRZ-T7A
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23445UFRZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23445UFRZ-T7A
Digital Potentiometers ISL23445UFRZ-T7A
Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)

Digital Potentiometer 50k Ohm 4 Circuit 256 Taps SPI Interface 20-QFN (3x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23445UFRZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23445UFRZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23445UFRZ-T7A
IC DGTL POT 50KOHM 256TAP 20QFN

IC DGTL POT 50KOHM 256TAP 20QFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number ISL23445UFRZ-T7ATR-ND ISL23445UFRZ-T7A ISL23445UFRZ-T7A ISL23445UFRZ-T7A
Product Name Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD); 20-VFQFN Exposed Pad Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Resistance Taper Linear
Resistance Range 50000 ohms 50000 ohms 50000 ohms
Tolerance 20 +/- % 20 +/- %
Operating DC Voltage 1.2 to 5.5 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details