Renesas Electronics Corporation Data Acquisition - Digital Potentiometers ISL23445TFVZ-TK

Description
IC DGT POT 100KOHM 256TP 20TSSOP
Datasheet
Description
IC DGT POT 100KOHM 256TP 20TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Acquisition - Digital Potentiometers - ISL23445TFVZ-TK - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23445TFVZ-TK
Data Acquisition - Digital Potentiometers ISL23445TFVZ-TK
IC DGT POT 100KOHM 256TP 20TSSOP

IC DGT POT 100KOHM 256TP 20TSSOP

Supplier's Site Datasheet
Digital Potentiometers - ISL23445TFVZ-TK - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23445TFVZ-TK
Digital Potentiometers ISL23445TFVZ-TK
Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 20-TSSOP

Digital Potentiometer 100k Ohm 4 Circuit 256 Taps SPI Interface 20-TSSOP

Buy Now Datasheet

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Potentiometers, Rheostats, and Trimmers Resistors
Product Number ISL23445TFVZ-TK ISL23445TFVZ-TK
Product Name Data Acquisition - Digital Potentiometers Digital Potentiometers
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Standard Potentiometer; Digital Potentiometer
Resistance Range 100000 ohms
Temperature Coefficient 45 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers